KEYENCE Photoelectric PS-56R

Description
KEYENCE CORP, PS-56R, PS56R, PHOTELECTRIC SENSOR HEAD, RECEIVER, THIN, INFRARED LED LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
KEYENCE CORP, PS-56R, PS56R, PHOTELECTRIC SENSOR HEAD, RECEIVER, THIN, INFRARED LED LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 43615048 - Radwell International
Willingboro, NJ, United States
Photoelectric
43615048
Photoelectric 43615048
KEYENCE CORP, PS-56R, PS56R, PHOTELECTRIC SENSOR HEAD, RECEIVER, THIN, INFRARED LED LIGHT. FREE 2 YEAR RADWELL WARRANTY

KEYENCE CORP, PS-56R, PS56R, PHOTELECTRIC SENSOR HEAD, RECEIVER, THIN, INFRARED LED LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43615048
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Inductive Proximity Sensors - 5000001705-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details