KEYENCE Photoelectric PS-55T

Description
SENSOR HEAD, TRANSMISSIVE, THRUBEAM, 2M. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR HEAD, TRANSMISSIVE, THRUBEAM, 2M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 5770863 - Radwell International
Willingboro, NJ, United States
Photoelectric
5770863
Photoelectric 5770863
SENSOR HEAD, TRANSMISSIVE, THRUBEAM, 2M. FREE 2 YEAR RADWELL WARRANTY

SENSOR HEAD, TRANSMISSIVE, THRUBEAM, 2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches PS-55T

KEYENCE CORP Sensors & Switches PS-55T

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 5770863
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-8M-PS-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2092421 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Switches (Solid State) - A1142ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details