KEYENCE Photoelectric PR-MB30CN

Description
MINI-SLIM REFLECTIVE, BACKGROUND SUPPRESSION, M8 CONNECTOR TYPE, 1-30MM RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
MINI-SLIM REFLECTIVE, BACKGROUND SUPPRESSION, M8 CONNECTOR TYPE, 1-30MM RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 116805031 - Radwell International
Willingboro, NJ, United States
Photoelectric
116805031
Photoelectric 116805031
MINI-SLIM REFLECTIVE, BACKGROUND SUPPRESSION, M8 CONNECTOR TYPE, 1-30MM RANGE. FREE 2 YEAR RADWELL WARRANTY

MINI-SLIM REFLECTIVE, BACKGROUND SUPPRESSION, M8 CONNECTOR TYPE, 1-30MM RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches PR-MB30CN

KEYENCE CORP Sensors & Switches PR-MB30CN

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 116805031
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Inductive Proximity Sensors - 9883-2533 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Photoelectric Proximity Sensors - 5000005079-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details