KEYENCE Photoelectric PR-MB30C3PL

Description
MINI-SLIM REFLECTIVE, BACKGROUND SUPPRESSION, M8 CONNECTOR TYPE, 30MM, 4 SENSORS. FREE 2 YEAR RADWELL WARRANTY
Description
MINI-SLIM REFLECTIVE, BACKGROUND SUPPRESSION, M8 CONNECTOR TYPE, 30MM, 4 SENSORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 91768811 - Radwell International
Willingboro, NJ, United States
Photoelectric
91768811
Photoelectric 91768811
MINI-SLIM REFLECTIVE, BACKGROUND SUPPRESSION, M8 CONNECTOR TYPE, 30MM, 4 SENSORS. FREE 2 YEAR RADWELL WARRANTY

MINI-SLIM REFLECTIVE, BACKGROUND SUPPRESSION, M8 CONNECTOR TYPE, 30MM, 4 SENSORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 91768811
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1479-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Voltage
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIES-V3B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers