KEYENCE Photoelectric PR-F51CN

Description
FLAT TRANSMISSIVE M8 CONNECTOR, 10-30 VDC, 1000 VAC / 50/60 HZ WITHSTAND VOLTAGE, 10-55 HZ VIBRATION RESISTANCE, 0.6 M, 2 CONTOL OUTPUT, 4 ELEMENT / POINT LIGHT / RED LED. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT TRANSMISSIVE M8 CONNECTOR, 10-30 VDC, 1000 VAC / 50/60 HZ WITHSTAND VOLTAGE, 10-55 HZ VIBRATION RESISTANCE, 0.6 M, 2 CONTOL OUTPUT, 4 ELEMENT / POINT LIGHT / RED LED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 165108594 - Radwell International
Willingboro, NJ, United States
Photoelectric
165108594
Photoelectric 165108594
FLAT TRANSMISSIVE M8 CONNECTOR, 10-30 VDC, 1000 VAC / 50/60 HZ WITHSTAND VOLTAGE, 10-55 HZ VIBRATION RESISTANCE, 0.6 M, 2 CONTOL OUTPUT, 4 ELEMENT / POINT LIGHT / RED LED. FREE 2 YEAR RADWELL WARRANTY

FLAT TRANSMISSIVE M8 CONNECTOR, 10-30 VDC, 1000 VAC / 50/60 HZ WITHSTAND VOLTAGE, 10-55 HZ VIBRATION RESISTANCE, 0.6 M, 2 CONTOL OUTPUT, 4 ELEMENT / POINT LIGHT / RED LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 165108594
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-6,5B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093525 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Switches (Solid State) - A1143LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details