KEYENCE Confocal Laser Sensor LT-9030M

Description
LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be focused onto the receiver meaning the sensor is immune to changes in color, reflectivity, and angle for robust and stable measurement. With a 2µm beam spot, and the LT-9000's unique surface scanning feature, the LT-9000 not only provides a simple displacement but can also provide profiles of even the smallest features. High-Accuracy Surface Scanning Method Excellent resolution of 0.0004 Mil Quick and easy setup functions · Multiple measurement modes for a wide range of applications Common Applications: Angle Micron-level Defect Detection Surface Profiling Thin-film Thickness Coating Thickness BGA Profile Laser-Marking Depth
Description
LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be focused onto the receiver meaning the sensor is immune to changes in color, reflectivity, and angle for robust and stable measurement. With a 2µm beam spot, and the LT-9000's unique surface scanning feature, the LT-9000 not only provides a simple displacement but can also provide profiles of even the smallest features. High-Accuracy Surface Scanning Method Excellent resolution of 0.0004 Mil Quick and easy setup functions · Multiple measurement modes for a wide range of applications Common Applications: Angle Micron-level Defect Detection Surface Profiling Thin-film Thickness Coating Thickness BGA Profile Laser-Marking Depth

Suppliers

Company
Product
Description
Supplier Links
Confocal Laser Sensor - LT-9030M - KEYENCE
Elmwood Park, NJ, USA
Confocal Laser Sensor
LT-9030M
Confocal Laser Sensor LT-9030M
LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be focused onto the receiver meaning the sensor is immune to changes in color, reflectivity, and angle for robust and stable measurement. With a 2µm beam spot, and the LT-9000's unique surface scanning feature, the LT-9000 not only provides a simple displacement but can also provide profiles of even the smallest features. High-Accuracy Surface Scanning Method Excellent resolution of 0.0004 Mil Quick and easy setup functions · Multiple measurement modes for a wide range of applications Common Applications: Angle Micron-level Defect Detection Surface Profiling Thin-film Thickness Coating Thickness BGA Profile Laser-Marking Depth

LT-9000 Surface Scanning Laser Confocal Sensor

The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be focused onto the receiver meaning the sensor is immune to changes in color, reflectivity, and angle for robust and stable measurement. With a 2µm beam spot, and the LT-9000's unique surface scanning feature, the LT-9000 not only provides a simple displacement but can also provide profiles of even the smallest features.

  • High-Accuracy Surface Scanning Method
  • Excellent resolution of 0.0004 Mil
  • Quick and easy setup functions

· Multiple measurement modes for a wide range of applications

Common Applications:

  • Angle
  • Micron-level Defect Detection
  • Surface Profiling
  • Thin-film Thickness
  • Coating Thickness
  • BGA Profile
  • Laser-Marking Depth
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LT-9030M
Product Name Confocal Laser Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 1.14 to 1.22 inch (28.96 to 30.99 mm)
Linearity 0.5000 ±% Full Scale
Sampling Frequency 0.0053 to 1.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Angle, Linear Position Measuring - 620-A1333LLPTR-5-DD-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC4000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details