KEYENCE Confocal Laser Sensor LT-9010

Description
LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be focused onto the receiver meaning the sensor is immune to changes in color, reflectivity, and angle for robust and stable measurement. With a 2µm beam spot, and the LT-9000's unique surface scanning feature, the LT-9000 not only provides a simple displacement but can also provide profiles of even the smallest features. High-Accuracy Surface Scanning Method Excellent resolution of 0.0004 Mil Quick and easy setup functions · Multiple measurement modes for a wide range of applications Common Applications: Angle Micron-level Defect Detection Surface Profiling Thin-film Thickness Coating Thickness BGA Profile Laser-Marking Depth
Description
LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be focused onto the receiver meaning the sensor is immune to changes in color, reflectivity, and angle for robust and stable measurement. With a 2µm beam spot, and the LT-9000's unique surface scanning feature, the LT-9000 not only provides a simple displacement but can also provide profiles of even the smallest features. High-Accuracy Surface Scanning Method Excellent resolution of 0.0004 Mil Quick and easy setup functions · Multiple measurement modes for a wide range of applications Common Applications: Angle Micron-level Defect Detection Surface Profiling Thin-film Thickness Coating Thickness BGA Profile Laser-Marking Depth

Suppliers

Company
Product
Description
Supplier Links
Confocal Laser Sensor - LT-9010 - KEYENCE
Elmwood Park, NJ, USA
Confocal Laser Sensor
LT-9010
Confocal Laser Sensor LT-9010
LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be focused onto the receiver meaning the sensor is immune to changes in color, reflectivity, and angle for robust and stable measurement. With a 2µm beam spot, and the LT-9000's unique surface scanning feature, the LT-9000 not only provides a simple displacement but can also provide profiles of even the smallest features. High-Accuracy Surface Scanning Method Excellent resolution of 0.0004 Mil Quick and easy setup functions · Multiple measurement modes for a wide range of applications Common Applications: Angle Micron-level Defect Detection Surface Profiling Thin-film Thickness Coating Thickness BGA Profile Laser-Marking Depth

LT-9000 Surface Scanning Laser Confocal Sensor

The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be focused onto the receiver meaning the sensor is immune to changes in color, reflectivity, and angle for robust and stable measurement. With a 2µm beam spot, and the LT-9000's unique surface scanning feature, the LT-9000 not only provides a simple displacement but can also provide profiles of even the smallest features.

  • High-Accuracy Surface Scanning Method
  • Excellent resolution of 0.0004 Mil
  • Quick and easy setup functions

· Multiple measurement modes for a wide range of applications

Common Applications:

  • Angle
  • Micron-level Defect Detection
  • Surface Profiling
  • Thin-film Thickness
  • Coating Thickness
  • BGA Profile
  • Laser-Marking Depth
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LT-9010
Product Name Confocal Laser Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.2300 to 0.2500 inch (5.84 to 6.35 mm)
Linearity 0.5000 ±% Full Scale
Sampling Frequency 0.0028 to 1.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV050A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Side Actuated - TLH Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 118 inch (100 to 3000 mm)
Output Voltage
View Details
Positioning Measurement Systems - Signal Translator 5mm - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
Output Voltage
Interface Serial
View Details