KEYENCE Optical Triangulation Position Sensor LK-G407

Description
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout
Description
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - LK-G407 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
LK-G407
Optical Triangulation Position Sensor LK-G407
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout

LK-G3000 Precision 1D Laser Triangulation Sensor

The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing.

  • Sampling Speed of 50 kHz
  • Resolution of 0.0004 Mil
  • Multi-functional Controller
  • Simple, Menu Driven Software

Common Applications:

  • Thickness
  • Width
  • Height
  • Runout
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LK-G407
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 11.81 to 19.69 inch (300 to 500 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 1 to 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

CD150 Potentiometer Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Angle, Linear Position Measuring - 1882-1044459-ND - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Hall Effect Sensor, -40 To 150Deg C; Hall Effect Type Allegro Microsystems - 94AC7433 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details