KEYENCE Optical Triangulation Position Sensor LK-G152

Description
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout
Description
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - LK-G152 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
LK-G152
Optical Triangulation Position Sensor LK-G152
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout

LK-G3000 Precision 1D Laser Triangulation Sensor

The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing.

  • Sampling Speed of 50 kHz
  • Resolution of 0.0004 Mil
  • Multi-functional Controller
  • Simple, Menu Driven Software

Common Applications:

  • Thickness
  • Width
  • Height
  • Runout
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LK-G152
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 4.43 to 7.48 inch (113 to 190 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 1 to 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

D5 & D6 LVDT Displacement Transducer - D5/300HK - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.2953 inch (7.5 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details
Positioning Measurement Systems - Signal Transfer Cable - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details