KEYENCE Optical 2D Triangulation Position Sensor LJ-G200

Description
LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation. · Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. · The Quatro link system achieves the highest sampling speed in its class, 3.8 ms. Simple setting menu Common Applications: Gap Widths Part Mating Condition Weld Bead Inspection Part Profiling Fracture Angle Planarity Seam Tracking
Description
LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation. · Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. · The Quatro link system achieves the highest sampling speed in its class, 3.8 ms. Simple setting menu Common Applications: Gap Widths Part Mating Condition Weld Bead Inspection Part Profiling Fracture Angle Planarity Seam Tracking

Suppliers

Company
Product
Description
Supplier Links
Optical 2D Triangulation Position Sensor - LJ-G200 - KEYENCE
Elmwood Park, NJ, USA
Optical 2D Triangulation Position Sensor
LJ-G200
Optical 2D Triangulation Position Sensor LJ-G200
LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation. · Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. · The Quatro link system achieves the highest sampling speed in its class, 3.8 ms. Simple setting menu Common Applications: Gap Widths Part Mating Condition Weld Bead Inspection Part Profiling Fracture Angle Planarity Seam Tracking

LJ-G5000 2D Laser Displacement Sensor

The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation.

· Simultaneous measurements can be done at 8 points.

  • E3-CMOS image sensor provides stable measurements.

· The Quatro link system achieves the highest sampling speed in its class, 3.8 ms.

  • Simple setting menu

Common Applications:

  • Gap Widths
  • Part Mating Condition
  • Weld Bead Inspection
  • Part Profiling
  • Fracture Angle
  • Planarity
  • Seam Tracking
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LJ-G200
Product Name Optical 2D Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 5.98 to 9.76 inch (152 to 248 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 0.0 to 0.2630 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details