KEYENCE Optical Triangulation Position Sensor IL-600

Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control
Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - IL-600 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
IL-600
Optical Triangulation Position Sensor IL-600
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

IL Series Multi-Function Laser Displacement

The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class.

Common Applications:

  • Distance
  • Height
  • Flatness
  • Thickness
  • Width
  • Position Control
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number IL-600
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 7.87 to 39.37 inch (200 to 1000 mm)
Linearity 0.2500 ±% Full Scale
Sampling Frequency 0.2000 to 3.03 kHz
Unlock Full Specs
to access all available technical data

Similar Products

D5 & D6 LVDT Displacement Transducer - MD5/3000AG - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details
Positioning Measurement Systems - V Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details