KEYENCE Photoelectric IL-065

Description
ANALOG LASER SENSOR, IL SERIES, 65 MM REFERNECE DISTANCE, 55 TO 105 MM MEASUREMENT RANGE, RED SEMICONDUCTOR LASER, 655 NM WAVE LENGTH, 160 MM CABLE LENGTH, 560 UW OUTPUT, -10 TO 50 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG LASER SENSOR, IL SERIES, 65 MM REFERNECE DISTANCE, 55 TO 105 MM MEASUREMENT RANGE, RED SEMICONDUCTOR LASER, 655 NM WAVE LENGTH, 160 MM CABLE LENGTH, 560 UW OUTPUT, -10 TO 50 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 43969122 - Radwell International
Willingboro, NJ, United States
Photoelectric
43969122
Photoelectric 43969122
ANALOG LASER SENSOR, IL SERIES, 65 MM REFERNECE DISTANCE, 55 TO 105 MM MEASUREMENT RANGE, RED SEMICONDUCTOR LASER, 655 NM WAVE LENGTH, 160 MM CABLE LENGTH, 560 UW OUTPUT, -10 TO 50 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

ANALOG LASER SENSOR, IL SERIES, 65 MM REFERNECE DISTANCE, 55 TO 105 MM MEASUREMENT RANGE, RED SEMICONDUCTOR LASER, 655 NM WAVE LENGTH, 160 MM CABLE LENGTH, 560 UW OUTPUT, -10 TO 50 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43969122
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4054 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details