KEYENCE Photoelectric GT2-PA12KL

Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, STYLUS TYPE, AIR CYLINDER TYPE, GENERAL-PURPOSE, 12 MM MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, STYLUS TYPE, AIR CYLINDER TYPE, GENERAL-PURPOSE, 12 MM MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 218123460 - Radwell International
Willingboro, NJ, United States
Photoelectric
218123460
Photoelectric 218123460
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, STYLUS TYPE, AIR CYLINDER TYPE, GENERAL-PURPOSE, 12 MM MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR HEAD, STYLUS TYPE, AIR CYLINDER TYPE, GENERAL-PURPOSE, 12 MM MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 218123460
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08400832000 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Inductive Proximity Sensors - 5000004058-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details