KEYENCE Photoelectric GT-71AP

Description
AMPLIFIER UNIT, DIN RAIL TYPE, PNP, LED INDICATORS, 24 VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
AMPLIFIER UNIT, DIN RAIL TYPE, PNP, LED INDICATORS, 24 VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 14778942 - Radwell International
Willingboro, NJ, United States
Photoelectric
14778942
Photoelectric 14778942
AMPLIFIER UNIT, DIN RAIL TYPE, PNP, LED INDICATORS, 24 VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

AMPLIFIER UNIT, DIN RAIL TYPE, PNP, LED INDICATORS, 24 VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 14778942
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3787 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details