KEYENCE KEYENCE Heavy-Duty Industrial Pressure Sensor GP-M025

Description
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series • Versatile pressure sensing • Rugged design • Highly visible display The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure sensor features an easy-to-read display, a large output indicator, and a step flush diaphragm that is easy to clean and virtually clog resistant. Its rotatable display and simple set-up allow for monitoring to begin quickly after mounting. With six different models available, the GP-M can be used for almost any pressure application.
Description
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series • Versatile pressure sensing • Rugged design • Highly visible display The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure sensor features an easy-to-read display, a large output indicator, and a step flush diaphragm that is easy to clean and virtually clog resistant. Its rotatable display and simple set-up allow for monitoring to begin quickly after mounting. With six different models available, the GP-M can be used for almost any pressure application.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Heavy-Duty Industrial Pressure Sensor - GP-M025 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Heavy-Duty Industrial Pressure Sensor
GP-M025
KEYENCE Heavy-Duty Industrial Pressure Sensor GP-M025
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series • Versatile pressure sensing • Rugged design • Highly visible display The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure sensor features an easy-to-read display, a large output indicator, and a step flush diaphragm that is easy to clean and virtually clog resistant. Its rotatable display and simple set-up allow for monitoring to begin quickly after mounting. With six different models available, the GP-M can be used for almost any pressure application.

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series

Versatile pressure sensing
Rugged design
Highly visible display

The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure sensor features an easy-to-read display, a large output indicator, and a step flush diaphragm that is easy to clean and virtually clog resistant. Its rotatable display and simple set-up allow for monitoring to begin quickly after mounting. With six different models available, the GP-M can be used for almost any pressure application.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Pressure Instruments
Product Number GP-M025
Product Name KEYENCE Heavy-Duty Industrial Pressure Sensor
Device Category Instrument or Meter
Sensor Technology Strain Gauge
Pressure Measurement Gauge; Compound; Vacuum
Material Liquid; Gas
Features Alarm Indicator
Unlock Full Specs
to access all available technical data