KEYENCE Heavy-Duty Pressure Sensor: GP-M Series
| • | Versatile pressure sensing |
| • | Rugged design |
| • | Highly visible display |
The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure sensor features an easy-to-read display, a large output indicator, and a step flush diaphragm that is easy to clean and virtually clog resistant. Its rotatable display and simple set-up allow for monitoring to begin quickly after mounting. With six different models available, the GP-M can be used for almost any pressure application.
| KEYENCE | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | GP-M001 |
| Product Name | KEYENCE Heavy-Duty Industrial Pressure Sensor |
| Device Category | Instrument or Meter |
| Sensor Technology | Strain Gauge |
| Pressure Measurement | Gauge; Compound; Vacuum |
| Material | Liquid; Gas |
| Features | Alarm Indicator |