KEYENCE KEYENCE Safety Light Curtain: GL-S Series GL-S28SH

Description
KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.
Datasheet
Description
KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Safety Light Curtain: GL-S Series - GL-S28SH - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Safety Light Curtain: GL-S Series
GL-S28SH
KEYENCE Safety Light Curtain: GL-S Series GL-S28SH
KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.

KEYENCE Safety Light Curtain: GL-S Series

•Compact Protection
•Seamless Integration Into Equipment
•Multiple Side Protection With No Dead Zone

At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.

Supplier's Site Datasheet

Technical Specifications

  KEYENCE
Product Category Light Curtains
Product Number GL-S28SH
Product Name KEYENCE Safety Light Curtain: GL-S Series
Spanning Distance 3.94 to 78.74 inch (100 to 2000 mm)
Protection Height 23.07 inch (586 mm)
Sensitivity or Resolution 0.9843 inch (25 mm)
Response Time 7.4 milliseconds
Optical Angle of Divergence 3.75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133708 - RS Components, Ltd.
Specs
Protection Height 76.77 inch (1950 mm)
Response Time 14 milliseconds
Safety Category Type Type 2
View Details
Safety Light Curtain - 440L-R4K1760YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0330-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details