KEYENCE KEYENCE Safety Light Curtain: GL-S Series GL-S24SH

Description
KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.
Datasheet
Description
KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Safety Light Curtain: GL-S Series - GL-S24SH - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Safety Light Curtain: GL-S Series
GL-S24SH
KEYENCE Safety Light Curtain: GL-S Series GL-S24SH
KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.

KEYENCE Safety Light Curtain: GL-S Series

•Compact Protection
•Seamless Integration Into Equipment
•Multiple Side Protection With No Dead Zone

At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.

Supplier's Site Datasheet

Technical Specifications

  KEYENCE
Product Category Light Curtains
Product Number GL-S24SH
Product Name KEYENCE Safety Light Curtain: GL-S Series
Spanning Distance 3.94 to 78.74 inch (100 to 2000 mm)
Protection Height 19.92 inch (506 mm)
Sensitivity or Resolution 0.9843 inch (25 mm)
Response Time 7 milliseconds
Optical Angle of Divergence 3.75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1048885-ND - DigiKey
Specs
Protection Height 44.88 inch (1140 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtain - 445L-P4L1080YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 42.52 inch (1080 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 52.8 milliseconds
View Details
Safety Light Curtains - 2447904-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers