KEYENCE Safety Light Curtain: GL-S Series
| • | Compact Protection |
| • | Seamless Integration Into Equipment |
| • | Multiple Side Protection With No Dead Zone |
At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.
| KEYENCE | |
|---|---|
| Product Category | Light Curtains |
| Product Number | GL-S08SH |
| Product Name | KEYENCE Safety Light Curtain: GL-S Series |
| Spanning Distance | 3.94 to 78.74 inch (100 to 2000 mm) |
| Protection Height | 7.32 inch (186 mm) |
| Sensitivity or Resolution | 0.9843 inch (25 mm) |
| Response Time | 6.6 milliseconds |
| Optical Angle of Divergence | 3.75 degrees |