KEYENCE Safety Light Curtain: GL-R Series
| • | Heavy Duty Design |
| • | Simplified Wiring and Installation |
| • | Built-In Functionality |
KEYENCE'S GL-R series safety light curtains feature a Strong, Simple, and Smart design. The strength of the GL-R comes from its robust, yet slim, design, IP65/IP67 enclosure ratings, and recessed face; which resist damage and prevent downtime. The Simplicity of the GL-R comes from its new wiring options and pre-assembled brackets; which lead to quicker and easier installation. The Intelligence of the GL-R comes from its edge to-edge detection, series connection capabilities, and built-in muting and blanking.
LIGHT CURTAIN / PAIR, 24 VDC, 25 MM DETECTION. FREE 2 YEAR RADWELL WARRANTY
| KEYENCE | Radwell International | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | GL-R48H | 40210175 |
| Product Name | KEYENCE Safety Light Curtain: GL-R Series | Light Curtain |
| Spanning Distance | 7.87 to 591 inch (200 to 15000 mm) | |
| Protection Height | 38.78 inch (985 mm) | |
| Sensitivity or Resolution | 0.9843 inch (25 mm) | |
| Response Time | 9.6 milliseconds | |
| Optical Angle of Divergence | 2.5 degrees |