KEYENCE KEYENCE Safety Light Curtain: GL-R Series GL-R08L

Description
KEYENCE Safety Light Curtain: GL-R Series • Heavy Duty Design • Simplified Wiring and Installation • Built-In Functionality KEYENCE'S GL-R series safety light curtains feature a Strong, Simple, and Smart design. The strength of the GL-R comes from its robust, yet slim, design, IP65/IP67 enclosure ratings, and recessed face; which resist damage and prevent downtime. The Simplicity of the GL-R comes from its new wiring options and pre-assembled brackets; which lead to quicker and easier installation. The Intelligence of the GL-R comes from its edge to-edge detection, series connection capabilities, and built-in muting and blanking.
Description
KEYENCE Safety Light Curtain: GL-R Series • Heavy Duty Design • Simplified Wiring and Installation • Built-In Functionality KEYENCE'S GL-R series safety light curtains feature a Strong, Simple, and Smart design. The strength of the GL-R comes from its robust, yet slim, design, IP65/IP67 enclosure ratings, and recessed face; which resist damage and prevent downtime. The Simplicity of the GL-R comes from its new wiring options and pre-assembled brackets; which lead to quicker and easier installation. The Intelligence of the GL-R comes from its edge to-edge detection, series connection capabilities, and built-in muting and blanking.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Safety Light Curtain: GL-R Series - GL-R08L - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Safety Light Curtain: GL-R Series
GL-R08L
KEYENCE Safety Light Curtain: GL-R Series GL-R08L
KEYENCE Safety Light Curtain: GL-R Series • Heavy Duty Design • Simplified Wiring and Installation • Built-In Functionality KEYENCE'S GL-R series safety light curtains feature a Strong, Simple, and Smart design. The strength of the GL-R comes from its robust, yet slim, design, IP65/IP67 enclosure ratings, and recessed face; which resist damage and prevent downtime. The Simplicity of the GL-R comes from its new wiring options and pre-assembled brackets; which lead to quicker and easier installation. The Intelligence of the GL-R comes from its edge to-edge detection, series connection capabilities, and built-in muting and blanking.

KEYENCE Safety Light Curtain: GL-R Series

•Heavy Duty Design
•Simplified Wiring and Installation
•Built-In Functionality

KEYENCE'S GL-R series safety light curtains feature a Strong, Simple, and Smart design. The strength of the GL-R comes from its robust, yet slim, design, IP65/IP67 enclosure ratings, and recessed face; which resist damage and prevent downtime. The Simplicity of the GL-R comes from its new wiring options and pre-assembled brackets; which lead to quicker and easier installation. The Intelligence of the GL-R comes from its edge to-edge detection, series connection capabilities, and built-in muting and blanking.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Light Curtains
Product Number GL-R08L
Product Name KEYENCE Safety Light Curtain: GL-R Series
Spanning Distance 7.87 to 591 inch (200 to 15000 mm)
Protection Height 14.37 inch (365 mm)
Sensitivity or Resolution 1.77 inch (45 mm)
Response Time 6.6 milliseconds
Optical Angle of Divergence 2.5 degrees
Unlock Full Specs
to access all available technical data