KEYENCE Photoelectric FU-5F

Description
TRANSMISSIVE FIBRE UNIT, FIBRE OPTIC SENSOR, 1MM, THRU-BEAM. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSMISSIVE FIBRE UNIT, FIBRE OPTIC SENSOR, 1MM, THRU-BEAM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 482197 - Radwell International
Willingboro, NJ, United States
Photoelectric
482197
Photoelectric 482197
TRANSMISSIVE FIBRE UNIT, FIBRE OPTIC SENSOR, 1MM, THRU-BEAM. FREE 2 YEAR RADWELL WARRANTY

TRANSMISSIVE FIBRE UNIT, FIBRE OPTIC SENSOR, 1MM, THRU-BEAM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches FU-5F

KEYENCE CORP Sensors & Switches FU-5F

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 482197
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000000790-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details