KEYENCE Fiber Optic Cable FU-56TZ

Description
FIBER OPTIC SENSOR / DIGITAL, FS-N40 SERIES, THRUBEAM TYPE, IP67, R2 MM BEND RADIUS, OPAQUE MATERIAL / MINIMUM DETACABLE, -40-50 DEGREE C / -40-122 DEGREE F / NO FREEZING. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC SENSOR / DIGITAL, FS-N40 SERIES, THRUBEAM TYPE, IP67, R2 MM BEND RADIUS, OPAQUE MATERIAL / MINIMUM DETACABLE, -40-50 DEGREE C / -40-122 DEGREE F / NO FREEZING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 95900086 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
95900086
Fiber Optic Cable 95900086
FIBER OPTIC SENSOR / DIGITAL, FS-N40 SERIES, THRUBEAM TYPE, IP67, R2 MM BEND RADIUS, OPAQUE MATERIAL / MINIMUM DETACABLE, -40-50 DEGREE C / -40-122 DEGREE F / NO FREEZING. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC SENSOR / DIGITAL, FS-N40 SERIES, THRUBEAM TYPE, IP67, R2 MM BEND RADIUS, OPAQUE MATERIAL / MINIMUM DETACABLE, -40-50 DEGREE C / -40-122 DEGREE F / NO FREEZING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 95900086
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 2846997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details