KEYENCE Photoelectric FU-53TZ

Description
FIBEROPTIC SENSOR, FIBER UNIT THRUBEAM TYPE, FLAT BEAM EMITTING DIRECTION, 1 M FIBER UNIT LENGTH, 0.079 IN MIN BEND RADIUS/TOUGH-FLEX, 0.005 MM - MIN DETECTABLE OBJECT. FREE 2 YEAR RADWELL WARRANTY
Description
FIBEROPTIC SENSOR, FIBER UNIT THRUBEAM TYPE, FLAT BEAM EMITTING DIRECTION, 1 M FIBER UNIT LENGTH, 0.079 IN MIN BEND RADIUS/TOUGH-FLEX, 0.005 MM - MIN DETECTABLE OBJECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 19185704 - Radwell International
Willingboro, NJ, United States
Photoelectric
19185704
Photoelectric 19185704
FIBEROPTIC SENSOR, FIBER UNIT THRUBEAM TYPE, FLAT BEAM EMITTING DIRECTION, 1 M FIBER UNIT LENGTH, 0.079 IN MIN BEND RADIUS/TOUGH-FLEX, 0.005 MM - MIN DETECTABLE OBJECT. FREE 2 YEAR RADWELL WARRANTY

FIBEROPTIC SENSOR, FIBER UNIT THRUBEAM TYPE, FLAT BEAM EMITTING DIRECTION, 1 M FIBER UNIT LENGTH, 0.079 IN MIN BEND RADIUS/TOUGH-FLEX, 0.005 MM - MIN DETECTABLE OBJECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches FU-53TZ

KEYENCE CORP Sensors & Switches FU-53TZ

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19185704
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Inductive Proximity Sensors - 5000001432-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details