KEYENCE Fiber Optic Cable FU-12

Description
TRANSMISSIVE FIBER UNIT SET, OPTICAL AXIS DIAMETER(STANDARD TARGET TO BE DETECTED)10 3 MM0.394" 0.118", OPTICAL AXIS WIDTH 10 MM0.394", FIBRE UNIT LENGTH 2 METER / 78.74 IN, MIN BEND RADIUS R2 MM0.079". FREE 2 YEAR RADWELL WARRANTY
Description
TRANSMISSIVE FIBER UNIT SET, OPTICAL AXIS DIAMETER(STANDARD TARGET TO BE DETECTED)10 3 MM0.394" 0.118", OPTICAL AXIS WIDTH 10 MM0.394", FIBRE UNIT LENGTH 2 METER / 78.74 IN, MIN BEND RADIUS R2 MM0.079". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 181600 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
181600
Fiber Optic Cable 181600
TRANSMISSIVE FIBER UNIT SET, OPTICAL AXIS DIAMETER(STANDARD TARGET TO BE DETECTED)10 3 MM0.394" 0.118", OPTICAL AXIS WIDTH 10 MM0.394", FIBRE UNIT LENGTH 2 METER / 78.74 IN, MIN BEND RADIUS R2 MM0.079". FREE 2 YEAR RADWELL WARRANTY

TRANSMISSIVE FIBER UNIT SET, OPTICAL AXIS DIAMETER(STANDARD TARGET TO BE DETECTED)10 3 MM0.394" 0.118", OPTICAL AXIS WIDTH 10 MM0.394", FIBRE UNIT LENGTH 2 METER / 78.74 IN, MIN BEND RADIUS R2 MM0.079". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fiber Optic Cable -  - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
Fiber Optic Cable
KEYENCE CORP Sensors & Switches FU-12

KEYENCE CORP Sensors & Switches FU-12

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 181600
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 1550-1650 nm, Bridging Fiber - F-SM1500-7.8/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Fibre Optic Cable - 2873423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details