KEYENCE Photoelectric FS-V34CP

Description
FIBER AMPLIFIER, M8 CONNECTOR TYPE, EXPANSION UNIT, PNP, 2 OUTPUTS, RED LIGHT SOURCE, 4-ELEMENT LED, 640NM, 12-24V, 100MA MAX.. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER AMPLIFIER, M8 CONNECTOR TYPE, EXPANSION UNIT, PNP, 2 OUTPUTS, RED LIGHT SOURCE, 4-ELEMENT LED, 640NM, 12-24V, 100MA MAX.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 94113675 - Radwell International
Willingboro, NJ, United States
Photoelectric
94113675
Photoelectric 94113675
FIBER AMPLIFIER, M8 CONNECTOR TYPE, EXPANSION UNIT, PNP, 2 OUTPUTS, RED LIGHT SOURCE, 4-ELEMENT LED, 640NM, 12-24V, 100MA MAX.. FREE 2 YEAR RADWELL WARRANTY

FIBER AMPLIFIER, M8 CONNECTOR TYPE, EXPANSION UNIT, PNP, 2 OUTPUTS, RED LIGHT SOURCE, 4-ELEMENT LED, 640NM, 12-24V, 100MA MAX.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 94113675
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000259-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details