KEYENCE Photoelectric FS-T2P

Description
FIBRE AMPLIFIER, 12-24VDC, 35MA, 10-55HZ, PNP, RED LED INDICATORS, 1 LINE EXPANSION UNIT, BUTTON MODE SELECTION. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE AMPLIFIER, 12-24VDC, 35MA, 10-55HZ, PNP, RED LED INDICATORS, 1 LINE EXPANSION UNIT, BUTTON MODE SELECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 7714713 - Radwell International
Willingboro, NJ, United States
Photoelectric
7714713
Photoelectric 7714713
FIBRE AMPLIFIER, 12-24VDC, 35MA, 10-55HZ, PNP, RED LED INDICATORS, 1 LINE EXPANSION UNIT, BUTTON MODE SELECTION. FREE 2 YEAR RADWELL WARRANTY

FIBRE AMPLIFIER, 12-24VDC, 35MA, 10-55HZ, PNP, RED LED INDICATORS, 1 LINE EXPANSION UNIT, BUTTON MODE SELECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 7714713
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - SOEG-RSP-M18-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093474 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A1214ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details