KEYENCE FD-Q Series Clamp-On Liquid Flow Sensor FD-Q32C

Description
KEYENCE Clamp-on Flow Sensor: FD-Q Series • No pipe modification necessary • Monitor flow of water (including DI), oils, or chemicals • Compatible with both metal and resin pipes The FD-Q Series clamps directly to the outside of the pipe, meaning no pipe modification is necessary. With this device, there is no need for special tools or parts, no special knowledge required, and no machine downtime. The FD-Q Series is compatible with pipes that have an outer diameter of up to 2.52". Suitable pipe materials include: Stainless steel, iron, copper, PVC, and more. This sensor provides the ability to monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.
Datasheet
Description
KEYENCE Clamp-on Flow Sensor: FD-Q Series • No pipe modification necessary • Monitor flow of water (including DI), oils, or chemicals • Compatible with both metal and resin pipes The FD-Q Series clamps directly to the outside of the pipe, meaning no pipe modification is necessary. With this device, there is no need for special tools or parts, no special knowledge required, and no machine downtime. The FD-Q Series is compatible with pipes that have an outer diameter of up to 2.52". Suitable pipe materials include: Stainless steel, iron, copper, PVC, and more. This sensor provides the ability to monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FD-Q Series Clamp-On Liquid Flow Sensor - FD-Q32C - KEYENCE
Elmwood Park, NJ, USA
FD-Q Series Clamp-On Liquid Flow Sensor
FD-Q32C
FD-Q Series Clamp-On Liquid Flow Sensor FD-Q32C
KEYENCE Clamp-on Flow Sensor: FD-Q Series • No pipe modification necessary • Monitor flow of water (including DI), oils, or chemicals • Compatible with both metal and resin pipes The FD-Q Series clamps directly to the outside of the pipe, meaning no pipe modification is necessary. With this device, there is no need for special tools or parts, no special knowledge required, and no machine downtime. The FD-Q Series is compatible with pipes that have an outer diameter of up to 2.52". Suitable pipe materials include: Stainless steel, iron, copper, PVC, and more. This sensor provides the ability to monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.

KEYENCE Clamp-on Flow Sensor: FD-Q Series

•No pipe modification necessary
•Monitor flow of water (including DI), oils, or chemicals
•Compatible with both metal and resin pipes

The FD-Q Series clamps directly to the outside of the pipe, meaning no pipe modification is necessary. With this device, there is no need for special tools or parts, no special knowledge required, and no machine downtime. The FD-Q Series is compatible with pipes that have an outer diameter of up to 2.52". Suitable pipe materials include: Stainless steel, iron, copper, PVC, and more. This sensor provides the ability to monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.

Supplier's Site Datasheet

Technical Specifications

  KEYENCE
Product Category Liquid Flow Meters
Product Number FD-Q32C
Product Name FD-Q Series Clamp-On Liquid Flow Sensor
Meter Technology Ultrasonic
Features Programmable; Sanitary Applications Rated
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
Media Temperature 32 to 185 F (0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Flow Sensors - 3610212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.6709 SCFM (0.0600 to 1.14 m³/hr)
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details