KEYENCE Clamp-on Flow Sensor: FD-Q Series
| • | No pipe modification necessary |
| • | Monitor flow of water (including DI), oils, or chemicals |
| • | Compatible with both metal and resin pipes |
The FD-Q Series clamps directly to the outside of the pipe, meaning no pipe modification is necessary. With this device, there is no need for special tools or parts, no special knowledge required, and no machine downtime. The FD-Q Series is compatible with pipes that have an outer diameter of up to 2.52". Suitable pipe materials include: Stainless steel, iron, copper, PVC, and more. This sensor provides the ability to monitor instantaneous flow, as well as accumulated flow. The versatility of the FD-Q Series makes it appropriate for endless applications while eliminating the risks involved with conventional flow sensors.
| KEYENCE | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FD-Q10C |
| Product Name | FD-Q Series Clamp-On Liquid Flow Sensor |
| Meter Technology | Ultrasonic |
| Features | Programmable; Sanitary Applications Rated |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Process Media Type | Liquid |
| Media Temperature | 32 to 185 F (0 to 85 C) |