KEYENCE FD-M Series Electromagnetic Flow Sensor FD-MZ50ATK

Description
KEYENCE Electromagnetic Flow Sensor: FD-M Series • Obstruction free flow sensor • Dual digital display with easy set-up • Protected housing: IP65 The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions, paddle wheels, or electrodes, preventing common issues associated with conventional flow sensors (i.e. clogging, pressure losses, flow disruption, etc.). Waters or non-corrosive liquids can be monitored at temperatures up to 185° F, making possible high temperature applications such as: Cooling water in forming machines or warming water in molding tubes. Additionally, the FD-M Series features a dual colored, digital display, as well as, the ability to monitor flow, regardless of direction.
Datasheet
Description
KEYENCE Electromagnetic Flow Sensor: FD-M Series • Obstruction free flow sensor • Dual digital display with easy set-up • Protected housing: IP65 The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions, paddle wheels, or electrodes, preventing common issues associated with conventional flow sensors (i.e. clogging, pressure losses, flow disruption, etc.). Waters or non-corrosive liquids can be monitored at temperatures up to 185° F, making possible high temperature applications such as: Cooling water in forming machines or warming water in molding tubes. Additionally, the FD-M Series features a dual colored, digital display, as well as, the ability to monitor flow, regardless of direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FD-M Series Electromagnetic Flow Sensor - FD-MZ50ATK - KEYENCE
Elmwood Park, NJ, USA
FD-M Series Electromagnetic Flow Sensor
FD-MZ50ATK
FD-M Series Electromagnetic Flow Sensor FD-MZ50ATK
KEYENCE Electromagnetic Flow Sensor: FD-M Series • Obstruction free flow sensor • Dual digital display with easy set-up • Protected housing: IP65 The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions, paddle wheels, or electrodes, preventing common issues associated with conventional flow sensors (i.e. clogging, pressure losses, flow disruption, etc.). Waters or non-corrosive liquids can be monitored at temperatures up to 185° F, making possible high temperature applications such as: Cooling water in forming machines or warming water in molding tubes. Additionally, the FD-M Series features a dual colored, digital display, as well as, the ability to monitor flow, regardless of direction.

KEYENCE Electromagnetic Flow Sensor: FD-M Series

Obstruction free flow sensor
Dual digital display with easy set-up
Protected housing: IP65

The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions, paddle wheels, or electrodes, preventing common issues associated with conventional flow sensors (i.e. clogging, pressure losses, flow disruption, etc.). Waters or non-corrosive liquids can be monitored at temperatures up to 185° F, making possible high temperature applications such as: Cooling water in forming machines or warming water in molding tubes. Additionally, the FD-M Series features a dual colored, digital display, as well as, the ability to monitor flow, regardless of direction.

Supplier's Site Datasheet

Technical Specifications

  KEYENCE
Product Category Liquid Flow Meters
Product Number FD-MZ50ATK
Product Name FD-M Series Electromagnetic Flow Sensor
Meter Technology Electromagnetic
Features Programmable
Operating Temperature 32 to 185 F (0 to 85 C)
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HY LOG - 467980 - BARTEC
Specs
Process Media Type Liquid
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
Process Cooling Water Stick - PCWR100BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details