KEYENCE Proximity Switch EZ-12M

Description
PROXIMITY SWITCH, 2.5 MM RANGE, 2.5 MM / 0.10" +/-10% DETECTING DISTANCE, 12-24 VDC OPERATING VOLTAGE, 13 MA, NPN OUTPUT TYPE, STANDARD TARGET, SHIELDED TYPE, M12 CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 2.5 MM RANGE, 2.5 MM / 0.10" +/-10% DETECTING DISTANCE, 12-24 VDC OPERATING VOLTAGE, 13 MA, NPN OUTPUT TYPE, STANDARD TARGET, SHIELDED TYPE, M12 CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 482027 - Radwell International
Willingboro, NJ, United States
Proximity Switch
482027
Proximity Switch 482027
PROXIMITY SWITCH, 2.5 MM RANGE, 2.5 MM / 0.10" +/-10% DETECTING DISTANCE, 12-24 VDC OPERATING VOLTAGE, 13 MA, NPN OUTPUT TYPE, STANDARD TARGET, SHIELDED TYPE, M12 CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 2.5 MM RANGE, 2.5 MM / 0.10" +/-10% DETECTING DISTANCE, 12-24 VDC OPERATING VOLTAGE, 13 MA, NPN OUTPUT TYPE, STANDARD TARGET, SHIELDED TYPE, M12 CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
KEYENCE CORP Sensors & Switches EZ-12M

KEYENCE CORP Sensors & Switches EZ-12M

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 482027
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Limit Style Sensors - 9863-5933 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.9800 inch (24.89 mm)
View Details
3 suppliers