KEYENCE Digital Inductive Displacement Sensors EX-416V/EX-V05

Description
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating
Description
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating

Suppliers

Company
Product
Description
Supplier Links
Digital Inductive Displacement Sensors - EX-416V/EX-V05 - KEYENCE
Elmwood Park, NJ, USA
Digital Inductive Displacement Sensors
EX-416V/EX-V05
Digital Inductive Displacement Sensors EX-416V/EX-V05
Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibrati on, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67 rating

Digital Inductive Proximity Sensor

  • 40,000 samples/sec.
  • Sub-micron accuracy
  • Set Tolerances for HIGH/GO/LOW outputs
  • Bottom-Dead-Center, Eccentricity/Vibration, and Gap Measurement modes.
  • Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors.
  • Durable: IP-67 rating
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number EX-416V/EX-V05
Product Name Digital Inductive Displacement Sensors
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
Linearity 0.3000 ±% Full Scale
Repeatability 0.0400 mils (1.02 µm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details