Digital Inductive Proximity Sensor
| KEYENCE | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | EX-305V/EX-V01 |
| Product Name | Digital Inductive Displacement Sensors |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical |
| Measurement Range | 0.0 to 0.0400 inch (0.0 to 1.02 mm) |
| Linearity | 0.3000 ±% Full Scale |
| Repeatability | 0.0200 mils (0.5080 µm) |