KEYENCE Proximity Switch EV-130U

Description
PROXIMITY SENSOR, INDUCTIVE, 12-24 VDC, 5-200 MA OUTPUT, NORMALY OPEN OPERATION, 27 MM DETECTION DISTANCE, 70X70MM STANDARD TARGET, DETECTS FERROUS METALS, 250HZ RESPONSE FREQUENCY, M30 THREAD SIZE, NICKEL-PLATED BRASS CASE, 2M CABLE, FLUSH MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, 12-24 VDC, 5-200 MA OUTPUT, NORMALY OPEN OPERATION, 27 MM DETECTION DISTANCE, 70X70MM STANDARD TARGET, DETECTS FERROUS METALS, 250HZ RESPONSE FREQUENCY, M30 THREAD SIZE, NICKEL-PLATED BRASS CASE, 2M CABLE, FLUSH MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 20590340 - Radwell International
Willingboro, NJ, United States
Proximity Switch
20590340
Proximity Switch 20590340
PROXIMITY SENSOR, INDUCTIVE, 12-24 VDC, 5-200 MA OUTPUT, NORMALY OPEN OPERATION, 27 MM DETECTION DISTANCE, 70X70MM STANDARD TARGET, DETECTS FERROUS METALS, 250HZ RESPONSE FREQUENCY, M30 THREAD SIZE, NICKEL-PLATED BRASS CASE, 2M CABLE, FLUSH MOUNTED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, 12-24 VDC, 5-200 MA OUTPUT, NORMALY OPEN OPERATION, 27 MM DETECTION DISTANCE, 70X70MM STANDARD TARGET, DETECTS FERROUS METALS, 250HZ RESPONSE FREQUENCY, M30 THREAD SIZE, NICKEL-PLATED BRASS CASE, 2M CABLE, FLUSH MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 20590340
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1044-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details
Proximity sensor - SIEN-M12B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers