KEYENCE Photoelectric EV-130M

Description
AMPLIFIER PROXIMITY SENSOR, 2-WIRE SELF CONTAINED, 12-24VDC, 5 TO 200MA, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
AMPLIFIER PROXIMITY SENSOR, 2-WIRE SELF CONTAINED, 12-24VDC, 5 TO 200MA, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 47303186 - Radwell International
Willingboro, NJ, United States
Photoelectric
47303186
Photoelectric 47303186
AMPLIFIER PROXIMITY SENSOR, 2-WIRE SELF CONTAINED, 12-24VDC, 5 TO 200MA, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

AMPLIFIER PROXIMITY SENSOR, 2-WIRE SELF CONTAINED, 12-24VDC, 5 TO 200MA, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 47303186
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8M-A-PO-24V-E-7,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Inductive Proximity Sensors - 5000005413-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details