KEYENCE Proximity Switch EV-112M

Description
PROXIMITY SWITCH, 2.5 MM RANGE, DC, 2 WIRE, M12. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 2.5 MM RANGE, DC, 2 WIRE, M12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 33282 - Radwell International
Willingboro, NJ, United States
Proximity Switch
33282
Proximity Switch 33282
PROXIMITY SWITCH, 2.5 MM RANGE, DC, 2 WIRE, M12. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 2.5 MM RANGE, DC, 2 WIRE, M12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 33282
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RTH-M18-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093431 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - A3282LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details