KEYENCE Proximity Switch ET-308

Description
PROXIMITY SWITCH, RANGE 8FT, 12-24 VDC, 3 M, 400 HZ, CYLINDRICAL SHAPE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, RANGE 8FT, 12-24 VDC, 3 M, 400 HZ, CYLINDRICAL SHAPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 24612577 - Radwell International
Willingboro, NJ, United States
Proximity Switch
24612577
Proximity Switch 24612577
PROXIMITY SWITCH, RANGE 8FT, 12-24 VDC, 3 M, 400 HZ, CYLINDRICAL SHAPE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, RANGE 8FT, 12-24 VDC, 3 M, 400 HZ, CYLINDRICAL SHAPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24612577
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - CRSMT-8M-PS-24V-K-10,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2103883 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 4.72 inch (4 to 120 mm)
View Details
Switches (Solid State) - A1160LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details