KEYENCE Proximity Switch EM-080

Description
PROXIMITY SWITCH, 3 WIRE, W/ LED, 10.8-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 3 WIRE, W/ LED, 10.8-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 481986 - Radwell International
Willingboro, NJ, United States
Proximity Switch
481986
Proximity Switch 481986
PROXIMITY SWITCH, 3 WIRE, W/ LED, 10.8-30 VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 3 WIRE, W/ LED, 10.8-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
KEYENCE CORP Sensors & Switches EM-080

KEYENCE CORP Sensors & Switches EM-080

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 481986
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1183ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M18B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers