KEYENCE Proximity Switch EH-422

Description
SENSOR HEAD, F22, CYLINDRICAL, THREADED, UNSHIELDED, 0-9 MM DETECTING RANGE , IP67. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR HEAD, F22, CYLINDRICAL, THREADED, UNSHIELDED, 0-9 MM DETECTING RANGE , IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 181501 - Radwell International
Willingboro, NJ, United States
Proximity Switch
181501
Proximity Switch 181501
SENSOR HEAD, F22, CYLINDRICAL, THREADED, UNSHIELDED, 0-9 MM DETECTING RANGE , IP67. FREE 2 YEAR RADWELL WARRANTY

SENSOR HEAD, F22, CYLINDRICAL, THREADED, UNSHIELDED, 0-9 MM DETECTING RANGE , IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 181501
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003800-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details