KEYENCE Photoelectric EH-305S

Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD SHIELDED, 5X5MM STANDARD TARGET, IP67, 14-140 DEGREES F NO FREEZING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD SHIELDED, 5X5MM STANDARD TARGET, IP67, 14-140 DEGREES F NO FREEZING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 48563824 - Radwell International
Willingboro, NJ, United States
Photoelectric
48563824
Photoelectric 48563824
DISCONTINUED BY MANUFACTURER, SENSOR HEAD SHIELDED, 5X5MM STANDARD TARGET, IP67, 14-140 DEGREES F NO FREEZING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR HEAD SHIELDED, 5X5MM STANDARD TARGET, IP67, 14-140 DEGREES F NO FREEZING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 48563824
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M12B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric Sensors - 2055215 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Switches (Solid State) - A1220ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details