KEYENCE Proximity Switch EH-110

Description
PROXIMITY SWITCH, M10 BARREL, SHIELDED, 5 MM MAX SENSING DISTANCE, 0-2 MM STABLE SENSING DISTANCE, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, M10 BARREL, SHIELDED, 5 MM MAX SENSING DISTANCE, 0-2 MM STABLE SENSING DISTANCE, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 33275 - Radwell International
Willingboro, NJ, United States
Proximity Switch
33275
Proximity Switch 33275
PROXIMITY SWITCH, M10 BARREL, SHIELDED, 5 MM MAX SENSING DISTANCE, 0-2 MM STABLE SENSING DISTANCE, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, M10 BARREL, SHIELDED, 5 MM MAX SENSING DISTANCE, 0-2 MM STABLE SENSING DISTANCE, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
KEYENCE CORP Sensors & Switches EH-110

KEYENCE CORP Sensors & Switches EH-110

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 33275
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093516 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers