KEYENCE KEYENCE RGB Digital Fiberoptic Sensor Head CZ-H52

Description
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.
Datasheet
Description
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEYENCE RGB Digital Fiberoptic Sensor Head - CZ-H52 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE RGB Digital Fiberoptic Sensor Head
CZ-H52
KEYENCE RGB Digital Fiberoptic Sensor Head CZ-H52
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

KEYENCE RGB Digital Sensor: CZ Series

• Color differentiating sensors
• Separate RGB light sources for high-precision differentiation
• Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head

The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

Supplier's Site Datasheet

Technical Specifications

  KEYENCE
Product Category Color Sensors
Product Number CZ-H52
Product Name KEYENCE RGB Digital Fiberoptic Sensor Head
Application Type Color Mark Detection
Color Types Detected UV
Number Of Colors Detected 8
Number of Colors in Memory 8
Light Source LEDs
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Angle Spectrophotometer - CM-M6 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs
View Details
Standard Sensor for High-Gloss Surfaces - colorSENSOR CFS1-V20 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
Two color detectors - K3413-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible); Near IR Colors; UV
Number Of Colors Detected 2
Sensing Range 0.0026 mm (1.01E-4 inch)
View Details