KEYENCE KEYENCE RGB Digital Fiberoptic Sensor Head CZ-H32

Description
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.
Datasheet
Description
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEYENCE RGB Digital Fiberoptic Sensor Head - CZ-H32 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE RGB Digital Fiberoptic Sensor Head
CZ-H32
KEYENCE RGB Digital Fiberoptic Sensor Head CZ-H32
KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

KEYENCE RGB Digital Sensor: CZ Series

• Color differentiating sensors
• Separate RGB light sources for high-precision differentiation
• Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving circuit built into the sensor head

The CZ Series is KEYENCE's line of color sensors. They can be used in a variety of applications where color differentiation is needed. The CZ Series sensors are easy to set up and provide reliable detection. Features include: Adjustable beam spot, fluorescence detection, and luster detection or cancellation.

Supplier's Site Datasheet

Technical Specifications

  KEYENCE
Product Category Color Sensors
Product Number CZ-H32
Product Name KEYENCE RGB Digital Fiberoptic Sensor Head
Application Type Color Mark Detection
Color Types Detected RGB (Visible)
Number Of Colors Detected 8
Number of Colors in Memory 8
Light Source LEDs
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Angle Spectrophotometer - CM-M6 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs
View Details
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-K18 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
B5W-DB11A1-A Diffuse Reflective Sensor - B5W-DB11A1-A-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Color sensor - SBSI-F-AF-R3C-F12-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details