KEYENCE KEYENCE Compact Digital Pressure Sensor AP-C31K

Description
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series • Built in amplifier • Easy installation and operation • Small design with large display The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.
Description
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series • Built in amplifier • Easy installation and operation • Small design with large display The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Compact Digital Pressure Sensor - AP-C31K - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Compact Digital Pressure Sensor
AP-C31K
KEYENCE Compact Digital Pressure Sensor AP-C31K
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series • Built in amplifier • Easy installation and operation • Small design with large display The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series

Built in amplifier
Easy installation and operation
Small design with large display

The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Pressure Instruments
Product Number AP-C31K
Product Name KEYENCE Compact Digital Pressure Sensor
Device Category Instrument or Meter
Sensor Technology Strain Gauge
Pressure Measurement Gauge
Material Gas
Features Alarm Indicator
Unlock Full Specs
to access all available technical data