KEYENCE Compact Digital Pressure Sensor: AP-C30K Series
| • | Built in amplifier |
| • | Easy installation and operation |
| • | Small design with large display |
The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.
| KEYENCE | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | AP-C30KP |
| Product Name | KEYENCE Compact Digital Pressure Sensor |
| Device Category | Instrument or Meter |
| Sensor Technology | Strain Gauge |
| Pressure Measurement | Gauge; Compound; Vacuum |
| Material | Gas |
| Features | Alarm Indicator |