KEYENCE KEYENCE Compact Digital Pressure Sensor AP-C30K

Description
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series • Built in amplifier • Easy installation and operation • Small design with large display The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.
Description
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series • Built in amplifier • Easy installation and operation • Small design with large display The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Compact Digital Pressure Sensor - AP-C30K - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Compact Digital Pressure Sensor
AP-C30K
KEYENCE Compact Digital Pressure Sensor AP-C30K
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series • Built in amplifier • Easy installation and operation • Small design with large display The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series

•Built in amplifier
•Easy installation and operation
•Small design with large display

The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior functionality. This series includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units. Additionally, a rotary pressure port provides 180° rotation for ease during installation.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Pressure Instruments
Product Number AP-C30K
Product Name KEYENCE Compact Digital Pressure Sensor
Device Category Instrument or Meter
Sensor Technology Strain Gauge
Pressure Measurement Gauge; Compound; Vacuum
Material Gas
Features Alarm Indicator
Unlock Full Specs
to access all available technical data