KEYENCE KEYENCE Digital Pressure Sensor Head AP-44

Description
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series • High-speed response time • DIN-rail mountable • Compatible with all AP-40 heads KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact and suitable for most applications, including suction checks, base pressure control, and leak testing. The separate head and amplifier set-up allows for remote mounting in tough-to-reach places or tight spaces.
Description
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series • High-speed response time • DIN-rail mountable • Compatible with all AP-40 heads KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact and suitable for most applications, including suction checks, base pressure control, and leak testing. The separate head and amplifier set-up allows for remote mounting in tough-to-reach places or tight spaces.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Digital Pressure Sensor Head - AP-44 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Digital Pressure Sensor Head
AP-44
KEYENCE Digital Pressure Sensor Head AP-44
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series • High-speed response time • DIN-rail mountable • Compatible with all AP-40 heads KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact and suitable for most applications, including suction checks, base pressure control, and leak testing. The separate head and amplifier set-up allows for remote mounting in tough-to-reach places or tight spaces.

KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series

• High-speed response time
• DIN-rail mountable
•Compatible with all AP-40 heads

KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact and suitable for most applications, including suction checks, base pressure control, and leak testing. The separate head and amplifier set-up allows for remote mounting in tough-to-reach places or tight spaces.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Pressure Instruments
Product Number AP-44
Product Name KEYENCE Digital Pressure Sensor Head
Device Category Instrument or Meter
Sensor Technology Strain Gauge
Pressure Measurement Gauge; Compound; Vacuum
Material Gas
Features Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Meter - PCE-PDA 100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Vacuum Gauge Controller, Convectron®, Torr Units Model: 475001-00-T - 475001-00-T - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; Vacuum Fluorescent
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details