KEYENCE KEYENCE Digital Pressure Sensor Head AP-41M

Description
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series • High-speed response time • DIN-rail mountable • Compatible with all AP-40 heads KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact and suitable for most applications, including suction checks, base pressure control, and leak testing. The separate head and amplifier set-up allows for remote mounting in tough-to-reach places or tight spaces.
Description
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series • High-speed response time • DIN-rail mountable • Compatible with all AP-40 heads KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact and suitable for most applications, including suction checks, base pressure control, and leak testing. The separate head and amplifier set-up allows for remote mounting in tough-to-reach places or tight spaces.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Digital Pressure Sensor Head - AP-41M - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Digital Pressure Sensor Head
AP-41M
KEYENCE Digital Pressure Sensor Head AP-41M
KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series • High-speed response time • DIN-rail mountable • Compatible with all AP-40 heads KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact and suitable for most applications, including suction checks, base pressure control, and leak testing. The separate head and amplifier set-up allows for remote mounting in tough-to-reach places or tight spaces.

KEYENCE Digital Pressure Sensor Heads: AP-C40W Series / AP-V40AW Series

• High-speed response time
• DIN-rail mountable
•Compatible with all AP-40 heads

KEYENCE's AP-40 line of sensor heads are designed for use with the AP-C40W or AP-V40AW Series amplifiers. They are compact and suitable for most applications, including suction checks, base pressure control, and leak testing. The separate head and amplifier set-up allows for remote mounting in tough-to-reach places or tight spaces.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Pressure Instruments
Product Number AP-41M
Product Name KEYENCE Digital Pressure Sensor Head
Device Category Instrument or Meter
Sensor Technology Strain Gauge
Pressure Measurement Gauge
Material Gas
Features Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details
Differential Pressure Manometer - PCE-P01 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Manometers - 2410468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Working Pressure Range -2.18 to 2.18 psi (-1.53 to 1.53 m H2O)
View Details