KEYENCE KEYENCE Multi-Fluid Digital Pressure Sensor Head AP-14SK

Description
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series • Full stainless steel structure • Waterproof and heat resistant • Up to 7250 PSI rated pressure range KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a high-level pressure sensor for detecting fluids such as air, mist, water, and oil. Most notably, the AP-V80W Series offers models capable of monitoring differential pressure. These rugged and compact sensor heads are approximately two-thirds the size of conventional models. Operation is reliable because the stainless steel, single-piece construction of the pressure element and housing prevent fluids from entering inside.
Description
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series • Full stainless steel structure • Waterproof and heat resistant • Up to 7250 PSI rated pressure range KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a high-level pressure sensor for detecting fluids such as air, mist, water, and oil. Most notably, the AP-V80W Series offers models capable of monitoring differential pressure. These rugged and compact sensor heads are approximately two-thirds the size of conventional models. Operation is reliable because the stainless steel, single-piece construction of the pressure element and housing prevent fluids from entering inside.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Multi-Fluid Digital Pressure Sensor Head - AP-14SK - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Multi-Fluid Digital Pressure Sensor Head
AP-14SK
KEYENCE Multi-Fluid Digital Pressure Sensor Head AP-14SK
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series • Full stainless steel structure • Waterproof and heat resistant • Up to 7250 PSI rated pressure range KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a high-level pressure sensor for detecting fluids such as air, mist, water, and oil. Most notably, the AP-V80W Series offers models capable of monitoring differential pressure. These rugged and compact sensor heads are approximately two-thirds the size of conventional models. Operation is reliable because the stainless steel, single-piece construction of the pressure element and housing prevent fluids from entering inside.

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series

•Full stainless steel structure
•Waterproof and heat resistant
•Up to 7250 PSI rated pressure range

KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a high-level pressure sensor for detecting fluids such as air, mist, water, and oil. Most notably, the AP-V80W Series offers models capable of monitoring differential pressure. These rugged and compact sensor heads are approximately two-thirds the size of conventional models. Operation is reliable because the stainless steel, single-piece construction of the pressure element and housing prevent fluids from entering inside.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Pressure Instruments
Product Number AP-14SK
Product Name KEYENCE Multi-Fluid Digital Pressure Sensor Head
Device Category Instrument or Meter
Sensor Technology Strain Gauge
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Features Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Vacuum Gauge Controller, Convectron®, Torr Units Model: 475001-00-T - 475001-00-T - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; Vacuum Fluorescent
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details
Differential Pressure Manometer - PCE-P05 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details