KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series
| • | Full stainless steel structure |
| • | Waterproof and heat resistant |
| • | Up to 7250 PSI rated pressure range |
KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a high-level pressure sensor for detecting fluids such as air, mist, water, and oil. Most notably, the AP-V80W Series offers models capable of monitoring differential pressure. These rugged and compact sensor heads are approximately two-thirds the size of conventional models. Operation is reliable because the stainless steel, single-piece construction of the pressure element and housing prevent fluids from entering inside.
| KEYENCE | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | AP-10SK |
| Product Name | KEYENCE Multi-Fluid Digital Pressure Sensor Head |
| Device Category | Instrument or Meter |
| Sensor Technology | Strain Gauge |
| Pressure Measurement | Differential; Gauge; Compound; Vacuum |
| Material | Liquid; Gas |
| Features | Alarm Indicator |